Yageo USA Through Hole Resistors RSF100JR-73-18K

Description
18 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
18 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-RSF100JR-73-18KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JR-73-18KTR-ND
Through Hole Resistors 13-RSF100JR-73-18KTR-ND
18 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

18 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 13-RSF100JR-73-18KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JR-73-18KCT-ND
Through Hole Resistors 13-RSF100JR-73-18KCT-ND
RES 18K OHM 5% 1W AXIAL

RES 18K OHM 5% 1W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RSF100JR-73-18KTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details