Yageo USA RES 8.2 OHM 1W 5% METAL OXIDE RSF100JB-8R2

Description
RES 8.2ohm 1W 5% METAL OXIDE
Request a Quote
Description
RES 8.2ohm 1W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1W 5% METAL OXIDE - RSF100JB-8R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 5% METAL OXIDE
RSF100JB-8R2
RES 8.2 OHM 1W 5% METAL OXIDE RSF100JB-8R2
RES 8.2ohm 1W 5% METAL OXIDE

RES 8.2ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF100JB-8R2
Product Name RES 8.2 OHM 1W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details