Yageo USA RES 51 OHM 1W 5% AXIAL RSF100JB-73-51R

Description
RES 51ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1W 5% AXIAL - RSF100JB-73-51R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1W 5% AXIAL
RSF100JB-73-51R
RES 51 OHM 1W 5% AXIAL RSF100JB-73-51R
RES 51ohm 1W 5% AXIAL

RES 51ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 13-RSF100JB-73-51R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-RSF100JB-73-51R-ND
Through Hole Resistors 13-RSF100JB-73-51R-ND
51 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

51 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo - 49AK7791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo
49AK7791
Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo 49AK7791
RES, 51R, 5%, 1W, METAL OXIDE, AXIAL; Resistance:51ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RES, 51R, 5%, 1W, METAL OXIDE, AXIAL; Resistance:51ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo - 49AK7792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo
49AK7792
Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo 49AK7792
RES, 51R, 5%, 1W, METAL OXIDE, AXIAL; Resistance:51ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RES, 51R, 5%, 1W, METAL OXIDE, AXIAL; Resistance:51ohm; Product Range:RSF Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RSF100JB-73-51R 13-RSF100JB-73-51R-ND 49AK7791
Product Name RES 51 OHM 1W 5% AXIAL Through Hole Resistors Res, 51R, 5%, 1W, Metal Oxide, Axial; Resistance Yageo
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details