Yageo USA Through Hole Resistors RSF100JB-73-12R

Description
12 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
12 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12W-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12W-1-ND
Through Hole Resistors 12W-1-ND
12 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

12 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
RES 12 OHM 1W 5% METAL OXIDE - RSF100JB-73-12R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 5% METAL OXIDE
RSF100JB-73-12R
RES 12 OHM 1W 5% METAL OXIDE RSF100JB-73-12R
RES 12ohm 1W 5% METAL OXIDE

RES 12ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 12W-1-ND RSF100JB-73-12R
Product Name Through Hole Resistors RES 12 OHM 1W 5% METAL OXIDE
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details