Yageo USA RES 200 OHM 1W 5% METAL OXIDE RSF100JB-200R

Description
RES 200ohm 1W 5% METAL OXIDE
Request a Quote
Description
RES 200ohm 1W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 5% METAL OXIDE - RSF100JB-200R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% METAL OXIDE
RSF100JB-200R
RES 200 OHM 1W 5% METAL OXIDE RSF100JB-200R
RES 200ohm 1W 5% METAL OXIDE

RES 200ohm 1W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF100JB-200R
Product Name RES 200 OHM 1W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details