KEMET Electronics Corporation Film Capacitors RSBWC1470Z300K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBWC1470Z300K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBWC1470Z300K-ND
Film Capacitors 399-RSBWC1470Z300K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Capacitors - Film Capacitors - RSBWC1470Z300K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RSBWC1470Z300K
Capacitors - Film Capacitors RSBWC1470Z300K
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Supplier's Site
Cap, Film, 4700Pf, 500V, Radial; Dielectric Type Kemet - 69AC4000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 4700Pf, 500V, Radial; Dielectric Type Kemet
69AC4000
Cap, Film, 4700Pf, 500V, Radial; Dielectric Type Kemet 69AC4000
CAP, FILM, 4700PF, 500V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):500V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, FILM, 4700PF, 500V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):500V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-RSBWC1470Z300K-ND RSBWC1470Z300K 69AC4000
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, 4700Pf, 500V, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details