CAP, FILM, 6800PF, 630V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM RAD POLYPROP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-RSBPC1680AA00K-ND | 69AC3987 | RSBPC1680AA00K |
| Product Name | Film Capacitors | Cap, Film, 6800Pf, 630V, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |