KEMET Electronics Corporation Film Capacitors RSBPC1330AA00K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBPC1330AA00K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBPC1330AA00K-ND
Film Capacitors 399-RSBPC1330AA00K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Capacitors - Film Capacitors - RSBPC1330AA00K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RSBPC1330AA00K
Capacitors - Film Capacitors RSBPC1330AA00K
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Supplier's Site
Cap, Film, 3300Pf, 630V, Radial; Dielectric Type Kemet - 69AC3983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 3300Pf, 630V, Radial; Dielectric Type Kemet
69AC3983
Cap, Film, 3300Pf, 630V, Radial; Dielectric Type Kemet 69AC3983
CAP, FILM, 3300PF, 630V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, FILM, 3300PF, 630V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-RSBPC1330AA00K-ND RSBPC1330AA00K 69AC3983
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, 3300Pf, 630V, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details