KEMET Electronics Corporation Film Capacitors RSBPC1100AA00J

Description
1000pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-5874-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5874-ND
Film Capacitors 399-5874-ND
1000pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1000pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF 630V Capacitor
62-RSBPC1100AA00J
Automotive 0.001uF 630V Capacitor 62-RSBPC1100AA00J
Cap Film 0.001uF 630V PET 5% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive Bulk Product overview: RSBPC1100AA00J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-RSBPC1100AA00J can be used for catalog matching and distributor lookup.

Cap Film 0.001uF 630V PET 5% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 125°C Automotive Bulk Product overview: RSBPC1100AA00J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-RSBPC1100AA00J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors RSBPC1100AA00J
CAP FILM 1000PF 5% 630VDC RADIAL

CAP FILM 1000PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - RSBPC1100AA00J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
RSBPC1100AA00J
Film Capacitors RSBPC1100AA00J
CAP FILM 1000PF 5% 630VDC RADIAL

CAP FILM 1000PF 5% 630VDC RADIAL

Supplier's Site Datasheet
1000 P 630V Kemet - 90AC9242 - Newark, An Avnet Company
Chicago, IL, United States
1000 P 630V Kemet
90AC9242
1000 P 630V Kemet 90AC9242
1000 P 630V

1000 P 630V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-5874-ND 62-RSBPC1100AA00J RSBPC1100AA00J RSBPC1100AA00J 90AC9242
Product Name Film Capacitors Automotive 0.001uF 630V Capacitor Capacitors - Film Capacitors Film Capacitors 1000 P 630V Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers