KEMET Electronics Corporation Film Capacitors RSBIC2470AA00K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBIC2470AA00K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBIC2470AA00K-ND
Film Capacitors 399-RSBIC2470AA00K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Capacitors - Film Capacitors - RSBIC2470AA00K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
RSBIC2470AA00K
Capacitors - Film Capacitors RSBIC2470AA00K
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Supplier's Site
Cap, Film, 0.047Uf, 250V, Radial; Dielectric Type Kemet - 69AC3950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 0.047Uf, 250V, Radial; Dielectric Type Kemet
69AC3950
Cap, Film, 0.047Uf, 250V, Radial; Dielectric Type Kemet 69AC3950
CAP, FILM, 0.047UF, 250V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, FILM, 0.047UF, 250V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-RSBIC2470AA00K-ND RSBIC2470AA00K 69AC3950
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, 0.047Uf, 250V, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers