KEMET Electronics Corporation Film Capacitors RSBEC3220AA00K

Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet
Description
CAP FILM RAD POLYPROP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-RSBEC3220AA00K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-RSBEC3220AA00K-ND
Film Capacitors 399-RSBEC3220AA00K-ND
CAP FILM RAD POLYPROP

CAP FILM RAD POLYPROP

Buy Now Datasheet
Cap, Film, 0.22Uf, 100V, Radial; Dielectric Type Kemet - 69AC3925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 0.22Uf, 100V, Radial; Dielectric Type Kemet
69AC3925
Cap, Film, 0.22Uf, 100V, Radial; Dielectric Type Kemet 69AC3925
CAP, FILM, 0.22UF, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAP, FILM, 0.22UF, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-RSBEC3220AA00K-ND 69AC3925
Product Name Film Capacitors Cap, Film, 0.22Uf, 100V, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details