CAP FILM RAD POLYPROP
CAP, FILM, 0.033UF, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-RSBEC2330AA00K-ND | RSBEC2330AA00K | 69AC3917 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, 0.033Uf, 100V, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |