Metal Oxide Film Resistor Kit 0.47 ~ 56 Ohm ±5% 2W Through Hole 255 Pieces (51 Values - 5 Each)
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RS102-KIT-ND |
| Product Name | Resistor Kits |
| Category / Application | General Use |
| Technology / Construction | Metal Oxide Film |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 0.4700 to 56 ohms |