Yageo USA Chip Resistor - Surface Mount RP1206BRD07470KL

Description
RES 470K OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES 470K OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP1206BRD07470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP1206BRD07470KLCT-ND
Chip Resistor - Surface Mount 13-RP1206BRD07470KLCT-ND
RES 470K OHM 0.1% 1/4W 1206

RES 470K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP1206BRD07470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP1206BRD07470KLDKR-ND
Chip Resistor - Surface Mount 13-RP1206BRD07470KLDKR-ND
RES 470K OHM 0.1% 1/4W 1206

RES 470K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP1206BRD07470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP1206BRD07470KLTR-ND
Chip Resistor - Surface Mount 13-RP1206BRD07470KLTR-ND
RES 470K OHM 0.1% 1/4W 1206

RES 470K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 61AK7946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
61AK7946
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 61AK7946
RES, 470K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo - 61AK7947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
61AK7947
Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo 61AK7947
RES, 470K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:470kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP1206BRD07470KLCT-ND 61AK7946
Product Name Chip Resistor - Surface Mount Res, 470K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details