RES 300K OHM 0.1% 1/4W 1206
RES 300K OHM 0.1% 1/4W 1206
RES 300K OHM 0.1% 1/4W 1206
RES, 300K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 300K, 0.1%, 0.25W, THIN FILM, 1206; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES 300K OHM 0.1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RP1206BRD07300KLTR-ND | 61AK7940 | RP1206BRD07300KL |
| Product Name | Chip Resistor - Surface Mount | Res, 300K, 0.1%, 0.25W, Thin Film, 1206; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |