Yageo USA Chip Resistor - Surface Mount RP0805BRD0720KL

Description
RES 20K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 20K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0805BRD0720KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD0720KLTR-ND
Chip Resistor - Surface Mount 13-RP0805BRD0720KLTR-ND
RES 20K OHM 0.1% 1/8W 0805

RES 20K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805BRD0720KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD0720KLDKR-ND
Chip Resistor - Surface Mount 13-RP0805BRD0720KLDKR-ND
RES 20K OHM 0.1% 1/8W 0805

RES 20K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805BRD0720KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD0720KLCT-ND
Chip Resistor - Surface Mount 13-RP0805BRD0720KLCT-ND
RES 20K OHM 0.1% 1/8W 0805

RES 20K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7883
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7883
RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7882
Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7882
RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP0805BRD0720KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP0805BRD0720KL
Chip Resistor - Surface Mount RP0805BRD0720KL
RES 20K OHM 0.1% 1/8W 0805

RES 20K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RP0805BRD0720KLTR-ND 61AK7883 RP0805BRD0720KL
Product Name Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5364FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details