Yageo USA Chip Resistor - Surface Mount RP0805BRD0715KL

Description
RES 15K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES 15K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0805BRD0715KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD0715KLDKR-ND
Chip Resistor - Surface Mount 13-RP0805BRD0715KLDKR-ND
RES 15K OHM 0.1% 1/8W 0805

RES 15K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805BRD0715KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD0715KLCT-ND
Chip Resistor - Surface Mount 13-RP0805BRD0715KLCT-ND
RES 15K OHM 0.1% 1/8W 0805

RES 15K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0805BRD0715KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0805BRD0715KLTR-ND
Chip Resistor - Surface Mount 13-RP0805BRD0715KLTR-ND
RES 15K OHM 0.1% 1/8W 0805

RES 15K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7875
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7875
RES, 15K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 61AK7874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
61AK7874
Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 61AK7874
RES, 15K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0805BRD0715KLDKR-ND 61AK7875
Product Name Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details