Yageo USA Chip Resistor - Surface Mount RP0603DRD074K7L

Description
RES 4.7K OHM 0.5% 1/10W 0603
Request a Quote Datasheet
Description
RES 4.7K OHM 0.5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603DRD074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603DRD074K7LDKR-ND
Chip Resistor - Surface Mount 13-RP0603DRD074K7LDKR-ND
RES 4.7K OHM 0.5% 1/10W 0603

RES 4.7K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603DRD074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603DRD074K7LTR-ND
Chip Resistor - Surface Mount 13-RP0603DRD074K7LTR-ND
RES 4.7K OHM 0.5% 1/10W 0603

RES 4.7K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603DRD074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603DRD074K7LCT-ND
Chip Resistor - Surface Mount 13-RP0603DRD074K7LCT-ND
RES 4.7K OHM 0.5% 1/10W 0603

RES 4.7K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7814
Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7814
RES, 4K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7815
Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7815
RES, 4K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603DRD074K7LDKR-ND 61AK7814
Product Name Chip Resistor - Surface Mount Res, 4K7, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers