Yageo USA Chip Resistor - Surface Mount RP0603BRD07470RL

Description
RES 470 OHM 0.1% 1/10W 0603
Request a Quote
Description
RES 470 OHM 0.1% 1/10W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 470R, 0.1%, 0.1W, Thin Film, 0603 resistor from Yageo is designed for high precision and stability applications. It features a resistance value of 470 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 100mW, and it is housed in a 0603 case size, which is a common footprint for surface mount devices. This resistor is RoHS compliant and constructed using a thin film process, ensuring high reliability and performance. It is AEC-Q200 qualified, making it suitable for automotive applications, as well as for use in industrial, medical, and telecommunications equipment. The resistor also offers superior resistance to sulfur-containing environments and has a moisture sensitivity level of MSL 1.

Datasheet Summary
Powered by GS/AI

The Res, 470R, 0.1%, 0.1W, Thin Film, 0603 resistor from Yageo is designed for high precision and stability applications. It features a resistance value of 470 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 100mW, and it is housed in a 0603 case size, which is a common footprint for surface mount devices. This resistor is RoHS compliant and constructed using a thin film process, ensuring high reliability and performance. It is AEC-Q200 qualified, making it suitable for automotive applications, as well as for use in industrial, medical, and telecommunications equipment. The resistor also offers superior resistance to sulfur-containing environments and has a moisture sensitivity level of MSL 1.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD07470RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD07470RLCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD07470RLCT-ND
RES 470 OHM 0.1% 1/10W 0603

RES 470 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD07470RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD07470RLDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD07470RLDKR-ND
RES 470 OHM 0.1% 1/10W 0603

RES 470 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD07470RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD07470RLTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD07470RLTR-ND
RES 470 OHM 0.1% 1/10W 0603

RES 470 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7738
Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7738
RES, 470R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7739
Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7739
RES, 470R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD07470RLCT-ND 61AK7738
Product Name Chip Resistor - Surface Mount Res, 470R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details