Yageo USA Chip Resistor - Surface Mount RP0603BRD0743KL

Description
RES 43K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 43K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD0743KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0743KLCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD0743KLCT-ND
RES 43K OHM 0.1% 1/10W 0603

RES 43K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD0743KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0743KLTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD0743KLTR-ND
RES 43K OHM 0.1% 1/10W 0603

RES 43K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD0743KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0743KLDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD0743KLDKR-ND
RES 43K OHM 0.1% 1/10W 0603

RES 43K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7733
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7733
RES, 43K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7732
Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7732
RES, 43K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD0743KLCT-ND 61AK7733
Product Name Chip Resistor - Surface Mount Res, 43K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers