Yageo USA Chip Resistor - Surface Mount RP0603BRD0724KL

Description
RES 24K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 24K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0603BRD0724KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0724KLTR-ND
Chip Resistor - Surface Mount 13-RP0603BRD0724KLTR-ND
RES 24K OHM 0.1% 1/10W 0603

RES 24K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD0724KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0724KLDKR-ND
Chip Resistor - Surface Mount 13-RP0603BRD0724KLDKR-ND
RES 24K OHM 0.1% 1/10W 0603

RES 24K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0603BRD0724KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0603BRD0724KLCT-ND
Chip Resistor - Surface Mount 13-RP0603BRD0724KLCT-ND
RES 24K OHM 0.1% 1/10W 0603

RES 24K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7690
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7690
RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 61AK7691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
61AK7691
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 61AK7691
RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0603BRD0724KLTR-ND 61AK7690
Product Name Chip Resistor - Surface Mount Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details