RES 100 OHM 0.1% 1/10W 0603
RES 100 OHM 0.1% 1/10W 0603
RES 100 OHM 0.1% 1/10W 0603
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RP0603BRD07100RLTR-ND | 61AK7632 |
| Product Name | Chip Resistor - Surface Mount | Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 100 ohms | 100 ohms |