Yageo USA Chip Resistor - Surface Mount RP0402BRD076K81L

Description
RES 6.81K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 6.81K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RP0402BRD076K81LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0402BRD076K81LCT-ND
Chip Resistor - Surface Mount 13-RP0402BRD076K81LCT-ND
RES 6.81K OHM 0.1% 1/16W 0402

RES 6.81K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0402BRD076K81LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0402BRD076K81LDKR-ND
Chip Resistor - Surface Mount 13-RP0402BRD076K81LDKR-ND
RES 6.81K OHM 0.1% 1/16W 0402

RES 6.81K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RP0402BRD076K81LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RP0402BRD076K81LTR-ND
Chip Resistor - Surface Mount 13-RP0402BRD076K81LTR-ND
RES 6.81K OHM 0.1% 1/16W 0402

RES 6.81K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 61AK7559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
61AK7559
Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 61AK7559
RES, 6K81, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 61AK7558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
61AK7558
Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 61AK7558
RES, 6K81, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RP0402BRD076K81LCT-ND 61AK7559
Product Name Chip Resistor - Surface Mount Res, 6K81, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details