Yageo USA Chip Resistor - Surface Mount RL2512JK-070R02L

Description
RES 0.02 OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES 0.02 OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RL2512JK-070R02LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2512JK-070R02LCT-ND
Chip Resistor - Surface Mount 13-RL2512JK-070R02LCT-ND
RES 0.02 OHM 5% 1W 2512

RES 0.02 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2512JK-070R02LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2512JK-070R02LDKR-ND
Chip Resistor - Surface Mount 13-RL2512JK-070R02LDKR-ND
RES 0.02 OHM 5% 1W 2512

RES 0.02 OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2512JK-070R02LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2512JK-070R02LTR-ND
Chip Resistor - Surface Mount 13-RL2512JK-070R02LTR-ND
20 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

20 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 0.02 Ohm 5% 1W - RL2512JK-070R02L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.02 Ohm 5% 1W
RL2512JK-070R02L
Current Sense Resistors - SMD 0.02 Ohm 5% 1W RL2512JK-070R02L
Current Sense Resistors - SMD 0.02 Ohm 5% 1W

Current Sense Resistors - SMD 0.02 Ohm 5% 1W

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RL2512JK-070R02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RL2512JK-070R02L
Resistors - Chip Resistor - Surface Mount RL2512JK-070R02L
RES 0.02 OHM 5% 1W 2512

RES 0.02 OHM 5% 1W 2512

Supplier's Site
RES 0.02 OHM 5% 1W 2512 - 898-RL2512JK-070R02L - Utmel Electronic Limited
Hong Kong, China
RES 0.02 OHM 5% 1W 2512
898-RL2512JK-070R02L
RES 0.02 OHM 5% 1W 2512 898-RL2512JK-070R02L
RES 0.02 OHM 5% 1W 2512

RES 0.02 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RL2512JK-070R02LCT-ND RL2512JK-070R02L RL2512JK-070R02L 898-RL2512JK-070R02L
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.02 Ohm 5% 1W Resistors - Chip Resistor - Surface Mount RES 0.02 OHM 5% 1W 2512
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Current Sense Resistors - SMD 1watts 15mohms 1% - 430-SL1TTE15L0F - Utmel Electronic Limited
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details