Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
620 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL2010FK-070R62L | RL2010FK-070R62L-ND |
| Product Name | Low Ohmic Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 0.6200 ohms | 0.6200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |
| Category / Application | Current Sensing; General Use |