Yageo USA Low Ohmic Chip Resistors RL2010FK-070R3L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL2010FK-070R3L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL2010FK-070R3L
Low Ohmic Chip Resistors RL2010FK-070R3L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Automotive SMD 0.3 Ohm 0.75W Resistor - 52-RL2010FK-070R3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.3 Ohm 0.75W Resistor
52-RL2010FK-070R3L
Automotive SMD 0.3 Ohm 0.75W Resistor 52-RL2010FK-070R3L
Res Thick Film 2010 0.3 Ohm 1% 0.75W(3/4W) ±600ppm/°C Pad SMD Automotive T/R Product overview: RL2010FK-070R3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.3 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.3 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2010FK-070R3L can be used for catalog matching and distributor lookup.

Res Thick Film 2010 0.3 Ohm 1% 0.75W(3/4W) ±600ppm/°C Pad SMD Automotive T/R Product overview: RL2010FK-070R3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.3 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.3 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL2010FK-070R3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RL2010FK-070R3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2010FK-070R3LDKR-ND
Chip Resistor - Surface Mount 13-RL2010FK-070R3LDKR-ND
RES 0.3 OHM 1% 3/4W 2010

RES 0.3 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2010FK-070R3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2010FK-070R3LTR-ND
Chip Resistor - Surface Mount 13-RL2010FK-070R3LTR-ND
300 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5125 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RL2010FK-070R3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RL2010FK-070R3LCT-ND
Chip Resistor - Surface Mount 13-RL2010FK-070R3LCT-ND
RES 0.3 OHM 1% 3/4W 2010

RES 0.3 OHM 1% 3/4W 2010

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1374963-RL2010FK-070R3L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1374963-RL2010FK-070R3L
Resistors - Chip Resistor - Surface Mount 1374963-RL2010FK-070R3L
Win Source Part Number: 1374963-RL2010FK-070 R3L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 2010 (5125 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±600ppm/°C Resistance: 300 mOhms Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1374963-RL2010FK-070R3L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2010 (5125 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±600ppm/°C
Resistance: 300 mOhms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Res, R3, 0.75W, 2010, Thick Film; Resistance Yageo - 59AK6334 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 0.75W, 2010, Thick Film; Resistance Yageo
59AK6334
Res, R3, 0.75W, 2010, Thick Film; Resistance Yageo 59AK6334
RES, R3, 0.75W, 2010, THICK FILM; Resistance:0.3ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

RES, R3, 0.75W, 2010, THICK FILM; Resistance:0.3ohm; Product Range:RL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RL2010FK-070R3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL2010FK-070R3L
Chip Resistor - Surface Mount RL2010FK-070R3L
RES 0.3 OHM 1% 3/4W 2010

RES 0.3 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - RL2010FK-070R3L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
RL2010FK-070R3L
Resistors >> Current Sense Resistors/Shunt Resistors RL2010FK-070R3L
750mW 300mΩ Surface Mount Thick Film Resistors ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

750mW 300mΩ Surface Mount Thick Film Resistors ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Current Sensing Resistors
Product Number RL2010FK-070R3L 52-RL2010FK-070R3L 13-RL2010FK-070R3LDKR-ND 1374963-RL2010FK-070R3L 59AK6334 RL2010FK-070R3L RL2010FK-070R3L
Product Name Low Ohmic Chip Resistors Automotive SMD 0.3 Ohm 0.75W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, R3, 0.75W, 2010, Thick Film; Resistance Yageo Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers