Yageo USA Low Ohmic Chip Resistors RL1210FR-070R043L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1210FR-070R043L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1210FR-070R043L
Low Ohmic Chip Resistors RL1210FR-070R043L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - RL1210FR-070R043L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL1210FR-070R043L-ND
Chip Resistor - Surface Mount RL1210FR-070R043L-ND
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

43 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.043 OHM 1% 1/2W 1210 - 898-RL1210FR-070R043L - Utmel Electronic Limited
Hong Kong, China
RES 0.043 OHM 1% 1/2W 1210
898-RL1210FR-070R043L
RES 0.043 OHM 1% 1/2W 1210 898-RL1210FR-070R043L
RES 0.043 OHM 1% 1/2W 1210

RES 0.043 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL1210FR-070R043L RL1210FR-070R043L-ND 898-RL1210FR-070R043L
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount RES 0.043 OHM 1% 1/2W 1210
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0430 ohms 0.0430 ohms 0.0430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details