Yageo USA Low Ohmic Chip Resistors RL1210FR-070R033L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1210FR-070R033L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1210FR-070R033L
Low Ohmic Chip Resistors RL1210FR-070R033L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-0.033NACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.033NACT-ND
Chip Resistor - Surface Mount 311-0.033NACT-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.033NADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.033NADKR-ND
Chip Resistor - Surface Mount 311-0.033NADKR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.033NATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.033NATR-ND
Chip Resistor - Surface Mount 311-0.033NATR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 0.033 Ohm 1% 1/2W - RL1210FR-070R033L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.033 Ohm 1% 1/2W
RL1210FR-070R033L
Current Sense Resistors - SMD 0.033 Ohm 1% 1/2W RL1210FR-070R033L
Current Sense Resistors - SMD 0.033 Ohm 1% 1/2W

Current Sense Resistors - SMD 0.033 Ohm 1% 1/2W

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326682-RL1210FR-070R033L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326682-RL1210FR-070R033L
Resistors - Chip Resistor - Surface Mount 1326682-RL1210FR-070R033L
Manufacturer: Yageo Win Source Part Number: 1326682-RL1210FR-070 R033L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±1000ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 33 mOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-0.033NATR,311-0. 033NACT,RL1210FR070R 033L,311-0.033NADKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326682-RL1210FR-070R033L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±1000ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 mOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-0.033NATR,311-0.033NACT,RL1210FR070R033L,311-0.033NADKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.033 OHM 2W Resistor
52-RL1210FR-070R033L
0.033 OHM 2W Resistor 52-RL1210FR-070R033L
RES 0.033 OHM 1% 1/2W 1210 Product overview: RL1210FR-070R033L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1210FR-070R033L can be used for catalog matching and distributor lookup.

RES 0.033 OHM 1% 1/2W 1210 Product overview: RL1210FR-070R033L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1210FR-070R033L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RL1210FR-070R033L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1210FR-070R033L
Chip Resistor - Surface Mount RL1210FR-070R033L
RES 0.033 OHM 1% 1/2W 1210

RES 0.033 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, R033, 0.5W, 1210, Thick Film; Resistance Yageo - 58AK6112 - Newark, An Avnet Company
Chicago, IL, United States
Res, R033, 0.5W, 1210, Thick Film; Resistance Yageo
58AK6112
Res, R033, 0.5W, 1210, Thick Film; Resistance Yageo 58AK6112
RES, R033, 0.5W, 1210, THICK FILM; Resistance:0.033ohm; Product Range:RL Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R033, 0.5W, 1210, THICK FILM; Resistance:0.033ohm; Product Range:RL Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL1210FR-070R033L 311-0.033NACT-ND RL1210FR-070R033L 1326682-RL1210FR-070R033L 52-RL1210FR-070R033L RL1210FR-070R033L 58AK6112
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.033 Ohm 1% 1/2W Resistors - Chip Resistor - Surface Mount 0.033 OHM 2W Resistor Chip Resistor - Surface Mount Res, R033, 0.5W, 1210, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - A138643TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details