Yageo USA Low Ohmic Chip Resistors RL1206JR-070R3L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206JR-070R3L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206JR-070R3L
Low Ohmic Chip Resistors RL1206JR-070R3L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
0.3 OHM 4W Resistor - 52-RL1206JR-070R3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 4W Resistor
52-RL1206JR-070R3L
0.3 OHM 4W Resistor 52-RL1206JR-070R3L
RES 0.3 OHM 5% 1/4W 1206 Product overview: RL1206JR-070R3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206JR-070R3L can be used for catalog matching and distributor lookup.

RES 0.3 OHM 5% 1/4W 1206 Product overview: RL1206JR-070R3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206JR-070R3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375424-RL1206JR-070R3L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375424-RL1206JR-070R3L
Resistors - Chip Resistor - Surface Mount 1375424-RL1206JR-070R3L
Win Source Part Number: 1375424-RL1206JR-070 R3L Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±600ppm/°C Resistance: 300 mOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375424-RL1206JR-070R3L
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±600ppm/°C
Resistance: 300 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 0.3 OHM 1/4W 5% 1206 SMD - RL1206JR-070R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 1/4W 5% 1206 SMD
RL1206JR-070R3L
RES 0.3 OHM 1/4W 5% 1206 SMD RL1206JR-070R3L
RES 0.3ohm 1/4W 5% 1206 SMD

RES 0.3ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - RL1206JR-070R3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL1206JR-070R3L-ND
Chip Resistor - Surface Mount RL1206JR-070R3L-ND
300 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

300 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL1206JR-070R3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1206JR-070R3L
Chip Resistor - Surface Mount RL1206JR-070R3L
RES 0.3 OHM 5% 1/4W 1206

RES 0.3 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, R3, 0.25W, 1206, Thick Film; Resistance Yageo - 58AK7976 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 0.25W, 1206, Thick Film; Resistance Yageo
58AK7976
Res, R3, 0.25W, 1206, Thick Film; Resistance Yageo 58AK7976
RES, R3, 0.25W, 1206, THICK FILM; Resistance:0.3ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R3, 0.25W, 1206, THICK FILM; Resistance:0.3ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - RL1206JR-070R3L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
RL1206JR-070R3L
Resistors >> Current Sense Resistors/Shunt Resistors RL1206JR-070R3L
250mW 300mΩ Thick Film Resistors ±600ppm/°C ±5% 1206 Current Sense Resistors/Shunt Resistors ROHS

250mW 300mΩ Thick Film Resistors ±600ppm/°C ±5% 1206 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Current Sensing Resistors
Product Number RL1206JR-070R3L 52-RL1206JR-070R3L 1375424-RL1206JR-070R3L RL1206JR-070R3L RL1206JR-070R3L-ND RL1206JR-070R3L 58AK7976 RL1206JR-070R3L
Product Name Low Ohmic Chip Resistors 0.3 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount RES 0.3 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R3, 0.25W, 1206, Thick Film; Resistance Yageo Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details