Yageo USA Low Ohmic Chip Resistors RL1206FR-7W0R91L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-7W0R91L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-7W0R91L
Low Ohmic Chip Resistors RL1206FR-7W0R91L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375185-RL1206FR-7W0R91L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375185-RL1206FR-7W0R91L
Resistors - Chip Resistor - Surface Mount 1375185-RL1206FR-7W0R91L
Win Source Part Number: 1375185-RL1206FR-7W0 R91L Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RL Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 910 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375185-RL1206FR-7W0R91L
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RL
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 910 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RL1206FR-7W0R91L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL1206FR-7W0R91L-ND
Chip Resistor - Surface Mount RL1206FR-7W0R91L-ND
910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

910 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
0.91 OHM 2W Resistor - 52-RL1206FR-7W0R91L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.91 OHM 2W Resistor
52-RL1206FR-7W0R91L
0.91 OHM 2W Resistor 52-RL1206FR-7W0R91L
RES 0.91 OHM 1% 1/2W 1206 Product overview: RL1206FR-7W0R91L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-7W0R91L can be used for catalog matching and distributor lookup.

RES 0.91 OHM 1% 1/2W 1206 Product overview: RL1206FR-7W0R91L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-7W0R91L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RL1206FR-7W0R91L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1206FR-7W0R91L
Chip Resistor - Surface Mount RL1206FR-7W0R91L
RES 0.91 OHM 1% 1/2W 1206

RES 0.91 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo - 58AK3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo
58AK3585
Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo 58AK3585
RES, R91, 0.5W, 1206, THICK FILM; Resistance:0.91ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R91, 0.5W, 1206, THICK FILM; Resistance:0.91ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo - 58AK3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo
58AK3586
Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo 58AK3586
RES, R91, 0.5W, 1206, THICK FILM; Resistance:0.91ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R91, 0.5W, 1206, THICK FILM; Resistance:0.91ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL1206FR-7W0R91L 1375185-RL1206FR-7W0R91L RL1206FR-7W0R91L-ND 52-RL1206FR-7W0R91L RL1206FR-7W0R91L 58AK3585
Product Name Low Ohmic Chip Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.91 OHM 2W Resistor Chip Resistor - Surface Mount Res, R91, 0.5W, 1206, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms 0.9100 ohms 0.9100 ohms 0.9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-2176422-7 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details