Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
270 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES, R27, 0.5W, 1206, THICK FILM; Resistance:0.27ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes
| Yageo USA | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL1206FR-7W0R27L | RL1206FR-7W0R27L-ND | 58AK6105 |
| Product Name | Low Ohmic Chip Resistors | Chip Resistor - Surface Mount | Res, R27, 0.5W, 1206, Thick Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Resistance Range | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Category / Application | Current Sensing; General Use |