Yageo USA Low Ohmic Chip Resistors RL1206FR-7W0R047L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-7W0R047L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-7W0R047L
Low Ohmic Chip Resistors RL1206FR-7W0R047L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
RES 0.047 OHM 1/2W 1% 1206 SMD - RL1206FR-7W0R047L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.047 OHM 1/2W 1% 1206 SMD
RL1206FR-7W0R047L
RES 0.047 OHM 1/2W 1% 1206 SMD RL1206FR-7W0R047L
RES 0.047ohm 1/2W 1% 1206 SMD

RES 0.047ohm 1/2W 1% 1206 SMD

Supplier's Site
0.047 OHM 2W Resistor - 52-RL1206FR-7W0R047L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.047 OHM 2W Resistor
52-RL1206FR-7W0R047L
0.047 OHM 2W Resistor 52-RL1206FR-7W0R047L
RES 0.047 OHM 1% 1/2W 1206 Product overview: RL1206FR-7W0R047L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-7W0R047L can be used for catalog matching and distributor lookup.

RES 0.047 OHM 1% 1/2W 1206 Product overview: RL1206FR-7W0R047L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-7W0R047L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-.047LYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.047LYDKR-ND
Chip Resistor - Surface Mount 311-.047LYDKR-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.047LYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.047LYTR-ND
Chip Resistor - Surface Mount 311-.047LYTR-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.047LYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.047LYCT-ND
Chip Resistor - Surface Mount 311-.047LYCT-ND
47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RL1206FR-7W0R047L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1206FR-7W0R047L
Chip Resistor - Surface Mount RL1206FR-7W0R047L
RES 0.047 OHM 1% 1/2W 1206

RES 0.047 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rl Series, 0.047 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo - 39K1679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rl Series, 0.047 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo
39K1679
Surface Mount Thick Film Resistor, Rl Series, 0.047 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo 39K1679
Surface Mount Thick Film Resistor, RL Series, 0.047 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RL Series, 0.047 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RL1206FR-7W0R047L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RL1206FR-7W0R047L
Resistors - Chip Resistor - Surface Mount RL1206FR-7W0R047L
RES 0.047 OHM 1% 1/2W 1206

RES 0.047 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RL1206FR-7W0R047L RL1206FR-7W0R047L 52-RL1206FR-7W0R047L 311-.047LYDKR-ND RL1206FR-7W0R047L 39K1679 RL1206FR-7W0R047L
Product Name Low Ohmic Chip Resistors RES 0.047 OHM 1/2W 1% 1206 SMD 0.047 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rl Series, 0.047 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206 (3216 Metric) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details