Yageo USA Low Ohmic Chip Resistors RL1206FR-7W0R03L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-7W0R03L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-7W0R03L
Low Ohmic Chip Resistors RL1206FR-7W0R03L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - 311-0.03LYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.03LYTR-ND
Chip Resistor - Surface Mount 311-0.03LYTR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.03LYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.03LYDKR-ND
Chip Resistor - Surface Mount 311-0.03LYDKR-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.03LYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.03LYCT-ND
Chip Resistor - Surface Mount 311-0.03LYCT-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
RES 0.03 OHM 1/2W 1% 1206 SMD - RL1206FR-7W0R03L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.03 OHM 1/2W 1% 1206 SMD
RL1206FR-7W0R03L
RES 0.03 OHM 1/2W 1% 1206 SMD RL1206FR-7W0R03L
RES 0.03ohm 1/2W 1% 1206 SMD

RES 0.03ohm 1/2W 1% 1206 SMD

Supplier's Site
Res, 0R03, 1%, 0.5W, Thick Film, 1206; Resistance Yageo - 59AK4222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
59AK4222
Res, 0R03, 1%, 0.5W, Thick Film, 1206; Resistance Yageo 59AK4222
RES, 0R03, 1%, 0.5W, THICK FILM, 1206; Resistance:0.03ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R03, 1%, 0.5W, THICK FILM, 1206; Resistance:0.03ohm; Product Range:RL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL1206FR-7W0R03L 311-0.03LYTR-ND RL1206FR-7W0R03L 59AK4222
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount RES 0.03 OHM 1/2W 1% 1206 SMD Res, 0R03, 1%, 0.5W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers