Yageo USA Low Ohmic Chip Resistors RL1206FR-070R047L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL1206FR-070R047L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL1206FR-070R047L
Low Ohmic Chip Resistors RL1206FR-070R047L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Current Sense Resistors - SMD 0.047 Ohm 1% 1/4W - RL1206FR-070R047L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.047 Ohm 1% 1/4W
RL1206FR-070R047L
Current Sense Resistors - SMD 0.047 Ohm 1% 1/4W RL1206FR-070R047L
Current Sense Resistors - SMD 0.047 Ohm 1% 1/4W

Current Sense Resistors - SMD 0.047 Ohm 1% 1/4W

Supplier's Site
Chip Resistor - Surface Mount - 311-.047LWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.047LWCT-ND
Chip Resistor - Surface Mount 311-.047LWCT-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.047LWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.047LWDKR-ND
Chip Resistor - Surface Mount 311-.047LWDKR-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-.047LWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-.047LWTR-ND
Chip Resistor - Surface Mount 311-.047LWTR-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
0.047 OHM 4W Resistor - 52-RL1206FR-070R047L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.047 OHM 4W Resistor
52-RL1206FR-070R047L
0.047 OHM 4W Resistor 52-RL1206FR-070R047L
RES 0.047 OHM 1% 1/4W 1206 Product overview: RL1206FR-070R047L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R047L can be used for catalog matching and distributor lookup.

RES 0.047 OHM 1% 1/4W 1206 Product overview: RL1206FR-070R047L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R047L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R047, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8719
Res, 0R047, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8719
RES, 0R047, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 0R047, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
RES SMD 47 MOHM 1% 1/4W 1206 - 898-RL1206FR-070R047L - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 MOHM 1% 1/4W 1206
898-RL1206FR-070R047L
RES SMD 47 MOHM 1% 1/4W 1206 898-RL1206FR-070R047L
RES SMD 47 MOHM 1% 1/4W 1206

RES SMD 47 MOHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RL1206FR-070R047L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RL1206FR-070R047L
Chip Resistor - Surface Mount RL1206FR-070R047L
RES 0.047 OHM 1% 1/4W 1206

RES 0.047 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RL1206FR-070R047L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RL1206FR-070R047L
Resistors - Chip Resistor - Surface Mount RL1206FR-070R047L
RES 0.047 OHM 1% 1/4W 1206

RES 0.047 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RL1206FR-070R047L RL1206FR-070R047L 311-.047LWCT-ND 52-RL1206FR-070R047L 82AH8719 898-RL1206FR-070R047L RL1206FR-070R047L RL1206FR-070R047L
Product Name Low Ohmic Chip Resistors Current Sense Resistors - SMD 0.047 Ohm 1% 1/4W Chip Resistor - Surface Mount 0.047 OHM 4W Resistor Res, 0R047, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo RES SMD 47 MOHM 1% 1/4W 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Current Sensing Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details