Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers
Current Sense Resistors - SMD 0.012 Ohm 1% 1/4W
RES 0.012 OHM 1% 1/4W 1206 Product overview: RL1206FR-070R012L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RL1206FR-070R012L
12 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
12 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES, R012, 0.25W, 1206, THICK FILM; Resistance:0.012ohm;
RES 0.012 OHM 1% 1/4W 1206
| Yageo USA | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RL1206FR-070R012L | RL1206FR-070R012L | 52-RL1206FR-070R012L | 13-RL1206FR-070R012LCT-ND | 58AK7951 | RL1206FR-070R012L |
| Product Name | Low Ohmic Chip Resistors | Current Sense Resistors - SMD 0.012 Ohm 1% 1/4W | 0.012 OHM 4W Resistor | Chip Resistor - Surface Mount | Res, R012, 0.25W, 1206, Thick Film; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Resistance Range | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 4 watts |
| Category / Application | Current Sensing | Current Sensing; General Use |