Yageo USA Low Ohmic Chip Resistors RL0805FR-7W0R016L

Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet
Description
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Ohmic Chip Resistors - RL0805FR-7W0R016L - Yageo USA
Milpitas, CA, United States
Low Ohmic Chip Resistors
RL0805FR-7W0R016L
Low Ohmic Chip Resistors RL0805FR-7W0R016L
Resistance values down to 0.010 î© Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers

Resistance values down to 0.010 Ω
Highly reliable multilayer electrode construction
Low inductance
High speed logic circuit
Applications
Current sensing for DC/DC, SPS and Battery Chargers

Supplier's Site
Chip Resistor - Surface Mount - RL0805FR-7W0R016L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RL0805FR-7W0R016L-ND
Chip Resistor - Surface Mount RL0805FR-7W0R016L-ND
16 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

16 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo - 58AK3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo
58AK3556
Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo 58AK3556
RES, R016, 0.25W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R016, 0.25W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo - 59AK6291 - Newark, An Avnet Company
Chicago, IL, United States
Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo
59AK6291
Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo 59AK6291
RES, R016, 0.25W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R016, 0.25W, 0805, THICK FILM; Resistance:0.016ohm; Product Range:RL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL0805FR-7W0R016L RL0805FR-7W0R016L-ND 58AK3556
Product Name Low Ohmic Chip Resistors Chip Resistor - Surface Mount Res, R016, 0.25W, 0805, Thick Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 0.0160 ohms 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details