Yageo USA Thick Film Precision Grade Chip Resistors RE0603FRE074M99L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0603FRE074M99L - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0603FRE074M99L
Thick Film Precision Grade Chip Resistors RE0603FRE074M99L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RE0603FRE074M99L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RE0603FRE074M99L-ND
Chip Resistor - Surface Mount RE0603FRE074M99L-ND
4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE0603FRE074M99L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0603FRE074M99L
Resistors - Chip Resistor - Surface Mount RE0603FRE074M99L
RES SMD 4.99M OHM 1% 1/10W 0603

RES SMD 4.99M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RE0603FRE074M99L RE0603FRE074M99L-ND RE0603FRE074M99L
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 4.99E6 ohms 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details