Yageo USA Thick Film Precision Grade Chip Resistors RE0603FRE073M32L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Precision Grade Chip Resistors - RE0603FRE073M32L - Yageo USA
Milpitas, CA, United States
Thick Film Precision Grade Chip Resistors
RE0603FRE073M32L
Thick Film Precision Grade Chip Resistors RE0603FRE073M32L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RE0603FRE073M32L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RE0603FRE073M32L-ND
Chip Resistor - Surface Mount RE0603FRE073M32L-ND
3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RE0603FRE073M32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RE0603FRE073M32L
Resistors - Chip Resistor - Surface Mount RE0603FRE073M32L
RES SMD 3.32M OHM 1% 1/10W 0603

RES SMD 3.32M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RE0603FRE073M32L RE0603FRE073M32L-ND RE0603FRE073M32L
Product Name Thick Film Precision Grade Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 3.32E6 ohms 3.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details