The Yageo RE0201 thick film chip resistor has a resistance value of 453 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high precision and reliability, making it suitable for use in converters, printer equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 50 mW and is constructed from a high-grade ceramic body with lead-free terminations, ensuring compliance with RoHS and halogen-free standards. The moisture sensitivity level is rated at MSL 1, indicating a robust performance in various environmental conditions. The dimensions of the 0201 package are 0.60 mm x 0.30 mm x 0.23 mm, making it suitable for compact designs.
RES CHIP 0201
RES, 453K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes
RES, 453K, 0.1%, 0.05W, THICK FILM, 0201; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Ultra Precision; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RE0201BRE07453KPTR-ND | 58AK6036 |
| Product Name | Chip Resistor - Surface Mount | Res, 453K, 0.1%, 0.05W, Thick Film, 0201; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |