Yageo USA Chip Resistor - Surface Mount RC2512JK-7W3KL

Description
RES 3K OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 3K OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512JK-7W3KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-7W3KL-ND
Chip Resistor - Surface Mount 13-RC2512JK-7W3KL-ND
RES 3K OHM 5% 2W 2512

RES 3K OHM 5% 2W 2512

Buy Now Datasheet
Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo - 58AK7866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo
58AK7866
Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo 58AK7866
RES, 3K, 5%, 2W, THICK FILM, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 3K, 5%, 2W, THICK FILM, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo - 59AK0024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo
59AK0024
Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo 59AK0024
RES, 3K, 5%, 2W, THICK FILM, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 3K, 5%, 2W, THICK FILM, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RC2512JK-7W3KL-ND 58AK7866
Product Name Chip Resistor - Surface Mount Res, 3K, 5%, 2W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers