Yageo USA Chip Resistor - Surface Mount RC2512JK-7W220RL

Description
RES 220 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 220 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512JK-7W220RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-7W220RL-ND
Chip Resistor - Surface Mount 13-RC2512JK-7W220RL-ND
RES 220 OHM 5% 2W 2512

RES 220 OHM 5% 2W 2512

Buy Now Datasheet
Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo - 58AK6023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo
58AK6023
Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo 58AK6023
RES, 220R, 5%, 2W, THICK FILM, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 220R, 5%, 2W, THICK FILM, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo - 58AK3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo
58AK3481
Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo 58AK3481
RES, 220R, 5%, 2W, THICK FILM, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 220R, 5%, 2W, THICK FILM, 2512; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2512JK-7W220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512JK-7W220RL
Chip Resistor - Surface Mount RC2512JK-7W220RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RC2512JK-7W220RL-ND 58AK6023 RC2512JK-7W220RL
Product Name Chip Resistor - Surface Mount Res, 220R, 5%, 2W, Thick Film, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers