Yageo USA Resistors - Chip Resistor - Surface Mount RC2512JK-076K2L

Description
Win Source Part Number: 1123078-RC2512JK-076 K2L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): RC2512JK076K2L; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC2512JK-076K2LCT ,13-RC2512JK-076K2LT R,RC2512JK-076K2L-ND ,13-RC2512JK-076K2LD KR,9C25121W6201JKPF5 ,232276260622L
Request a Quote Datasheet
Description
Win Source Part Number: 1123078-RC2512JK-076 K2L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): RC2512JK076K2L; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC2512JK-076K2LCT ,13-RC2512JK-076K2LT R,RC2512JK-076K2L-ND ,13-RC2512JK-076K2LD KR,9C25121W6201JKPF5 ,232276260622L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1123078-RC2512JK-076K2L
Resistors - Chip Resistor - Surface Mount 1123078-RC2512JK-076K2L
Win Source Part Number: 1123078-RC2512JK-076 K2L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 6.2 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): RC2512JK076K2L; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC2512JK-076K2LCT ,13-RC2512JK-076K2LT R,RC2512JK-076K2L-ND ,13-RC2512JK-076K2LD KR,9C25121W6201JKPF5 ,232276260622L

Win Source Part Number: 1123078-RC2512JK-076K2L
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.2 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Alternative Parts (Cross-Reference): RC2512JK076K2L;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RC2512JK-076K2LCT,13-RC2512JK-076K2LTR,RC2512JK-076K2L-ND,13-RC2512JK-076K2LDKR,9C25121W6201JKPF5,232276260622L

Buy Now Datasheet
1W Resistor - 52-RC2512JK-076K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.2K OHM 5% 1W 2512 Product overview: RC2512JK-076K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-076K2L can be used for catalog matching and distributor lookup.

RES 6.2K OHM 5% 1W 2512 Product overview: RC2512JK-076K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-076K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 6.2K OHM 5% - RC2512JK-076K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 6.2K OHM 5%
RC2512JK-076K2L
Thick Film Resistors - SMD 6.2K OHM 5% RC2512JK-076K2L
Thick Film Resistors - SMD 6.2Kohm 5%

Thick Film Resistors - SMD 6.2Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2512JK-076K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-076K2LDKR-ND
Chip Resistor - Surface Mount 13-RC2512JK-076K2LDKR-ND
6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-076K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-076K2LTR-ND
Chip Resistor - Surface Mount 13-RC2512JK-076K2LTR-ND
6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-076K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-076K2LCT-ND
Chip Resistor - Surface Mount 13-RC2512JK-076K2LCT-ND
6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 6.2K OHM 5% - 898-RC2512JK-076K2L - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 6.2K OHM 5%
898-RC2512JK-076K2L
Thick Film Resistors - SMD 6.2K OHM 5% 898-RC2512JK-076K2L
Thick Film Resistors - SMD 6.2K OHM 5%

Thick Film Resistors - SMD 6.2K OHM 5%

Supplier's Site
Res, 6K2, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK2018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK2018
Res, 6K2, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK2018
RES, 6K2, 5%, 1W, THICK FILM, 2512; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 6K2, 5%, 1W, THICK FILM, 2512; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1123078-RC2512JK-076K2L 52-RC2512JK-076K2L RC2512JK-076K2L 13-RC2512JK-076K2LDKR-ND 898-RC2512JK-076K2L 59AK2018
Product Name Resistors - Chip Resistor - Surface Mount 1W Resistor Thick Film Resistors - SMD 6.2K OHM 5% Chip Resistor - Surface Mount Thick Film Resistors - SMD 6.2K OHM 5% Res, 6K2, 5%, 1W, Thick Film, 2512; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 6200 ohms 6200 ohms 6200 ohms 6200 ohms 6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details