Yageo USA Thick Film Resistors - SMD 3K OHM 5% RC2512JK-073KL

Description
Thick Film Resistors - SMD 3Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3K OHM 5% - RC2512JK-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3K OHM 5%
RC2512JK-073KL
Thick Film Resistors - SMD 3K OHM 5% RC2512JK-073KL
Thick Film Resistors - SMD 3Kohm 5%

Thick Film Resistors - SMD 3Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2512JK-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-073KLCT-ND
Chip Resistor - Surface Mount 13-RC2512JK-073KLCT-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-073KLDKR-ND
Chip Resistor - Surface Mount 13-RC2512JK-073KLDKR-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512JK-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512JK-073KLTR-ND
Chip Resistor - Surface Mount 13-RC2512JK-073KLTR-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 1W 3000ohm 200V Resistor - 52-RC2512JK-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 3000ohm 200V Resistor
52-RC2512JK-073KL
SMD 1W 3000ohm 200V Resistor 52-RC2512JK-073KL
Fixed Resistor, Metal Glaze/thick Film, 1W, 3000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-073KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 3000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: RC2512JK-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 3000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 3000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512JK-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
970174-RC2512JK-073KL
Resistors - Chip Resistor - Surface Mount 970174-RC2512JK-073KL
Win Source Part Number: 970174-RC2512JK-073K L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC2512JK-073KLTR, 232276260302L,9C2512 1W3001JKPF5,13-RC251 2JK-073KLCT,RC2512JK -073KL-ND,13-RC2512J K-073KLDKR

Win Source Part Number: 970174-RC2512JK-073KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RC2512JK-073KLTR,232276260302L,9C25121W3001JKPF5,13-RC2512JK-073KLCT,RC2512JK-073KL-ND,13-RC2512JK-073KLDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - RC2512JK-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512JK-073KL
Chip Resistor - Surface Mount RC2512JK-073KL
RES 3K OHM 5% 1W 2512

RES 3K OHM 5% 1W 2512

Supplier's Site Datasheet
Res, 3K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK2012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK2012
Res, 3K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK2012
RES, 3K, 5%, 1W, THICK FILM, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 3K, 5%, 1W, THICK FILM, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC2512JK-073KL 13-RC2512JK-073KLCT-ND 52-RC2512JK-073KL 970174-RC2512JK-073KL RC2512JK-073KL 59AK2012
Product Name Thick Film Resistors - SMD 3K OHM 5% Chip Resistor - Surface Mount SMD 1W 3000ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 5%, 1W, Thick Film, 2512; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details