Yageo USA Chip Resistor - Surface Mount RC2512FK-0791RL

Description
RES 91 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 91 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512FK-0791RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0791RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0791RLDKR-ND
RES 91 OHM 1% 1W 2512

RES 91 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0791RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0791RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0791RLTR-ND
91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0791RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0791RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-0791RLCT-ND
RES 91 OHM 1% 1W 2512

RES 91 OHM 1% 1W 2512

Buy Now Datasheet
91 OHM 1W Resistor - 52-RC2512FK-0791RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91 OHM 1W Resistor
52-RC2512FK-0791RL
91 OHM 1W Resistor 52-RC2512FK-0791RL
RES 91 OHM 1% 1W 2512 Product overview: RC2512FK-0791RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0791RL can be used for catalog matching and distributor lookup.

RES 91 OHM 1% 1W 2512 Product overview: RC2512FK-0791RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0791RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 91R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK6000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK6000
Res, 91R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK6000
RES, 91R, 1%, 1W, THICK FILM, 2512; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 91R, 1%, 1W, THICK FILM, 2512; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0791RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-0791RL
Chip Resistor - Surface Mount RC2512FK-0791RL
RES 91 OHM 1% 1W 2512

RES 91 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2512FK-0791RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2512FK-0791RL
Resistors - Chip Resistor - Surface Mount RC2512FK-0791RL
RES 91 OHM 1% 1W 2512

RES 91 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-RC2512FK-0791RLDKR-ND 52-RC2512FK-0791RL 58AK6000 RC2512FK-0791RL RC2512FK-0791RL
Product Name Chip Resistor - Surface Mount 91 OHM 1W Resistor Res, 91R, 1%, 1W, Thick Film, 2512; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details