Yageo USA Thick Film Resistors - SMD 59K OHM 1% RC2512FK-0759KL

Description
Thick Film Resistors - SMD 59Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 59Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 59K OHM 1% - RC2512FK-0759KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 59K OHM 1%
RC2512FK-0759KL
Thick Film Resistors - SMD 59K OHM 1% RC2512FK-0759KL
Thick Film Resistors - SMD 59Kohm 1%

Thick Film Resistors - SMD 59Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0759KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2512FK-0759KL-ND
Chip Resistor - Surface Mount RC2512FK-0759KL-ND
59 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

59 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC2512FK-0759KL RC2512FK-0759KL-ND
Product Name Thick Film Resistors - SMD 59K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details