Yageo USA Chip Resistor - Surface Mount RC2512FK-0727RL

Description
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512FK-0727RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0727RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0727RLDKR-ND
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0727RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0727RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-0727RLCT-ND
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0727RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0727RLTR-ND
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
27 OHM 1W Resistor - 52-RC2512FK-0727RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 1W Resistor
52-RC2512FK-0727RL
27 OHM 1W Resistor 52-RC2512FK-0727RL
RES 27 OHM 1% 1W 2512 Product overview: RC2512FK-0727RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0727RL can be used for catalog matching and distributor lookup.

RES 27 OHM 1% 1W 2512 Product overview: RC2512FK-0727RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0727RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1184124-RC2512FK-0727RL
Resistors - Chip Resistor - Surface Mount 1184124-RC2512FK-0727RL
Win Source Part Number: 1184124-RC2512FK-072 7RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) Alternative Parts (Cross-Reference): RC2512FK0727RL; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 232276362709L,RC2512 FK-0727RL-ND,13-RC25 12FK-0727RLTR,9C2512 1W27R0FKPF5,13-RC251 2FK-0727RLDKR,13-RC2 512FK-0727RLCT

Win Source Part Number: 1184124-RC2512FK-0727RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
Alternative Parts (Cross-Reference): RC2512FK0727RL;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 232276362709L,RC2512FK-0727RL-ND,13-RC2512FK-0727RLTR,9C25121W27R0FKPF5,13-RC2512FK-0727RLDKR,13-RC2512FK-0727RLCT

Buy Now Datasheet
Thick Film Resistors - SMD 27 OHM 1% - RC2512FK-0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 27 OHM 1%
RC2512FK-0727RL
Thick Film Resistors - SMD 27 OHM 1% RC2512FK-0727RL
Thick Film Resistors - SMD 27ohm 1%

Thick Film Resistors - SMD 27ohm 1%

Supplier's Site
Res, 27R, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo - 82AH8668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo
82AH8668
Res, 27R, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo 82AH8668
RES, 27R, 1%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 1%, 1W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Resistors 27 OHM 1% - 898-RC2512FK-0727RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 27 OHM 1%
898-RC2512FK-0727RL
Thick Film Resistors 27 OHM 1% 898-RC2512FK-0727RL
Thick Film Resistors 27 OHM 1%

Thick Film Resistors 27 OHM 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0727RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-0727RL
Chip Resistor - Surface Mount RC2512FK-0727RL
RES 27 OHM 1% 1W 2512

RES 27 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RC2512FK-0727RLDKR-ND 52-RC2512FK-0727RL 1184124-RC2512FK-0727RL RC2512FK-0727RL 82AH8668 898-RC2512FK-0727RL RC2512FK-0727RL
Product Name Chip Resistor - Surface Mount 27 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 27 OHM 1% Res, 27R, 1%, 1W, 2512, Thick Film Rohs Compliant Yageo Thick Film Resistors 27 OHM 1% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD) 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details