Yageo USA Thick Film Resistors - SMD 18 OHM 1% RC2512FK-0718RL

Description
Thick Film Resistors - SMD 18ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 18ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 18 OHM 1% - RC2512FK-0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 18 OHM 1%
RC2512FK-0718RL
Thick Film Resistors - SMD 18 OHM 1% RC2512FK-0718RL
Thick Film Resistors - SMD 18ohm 1%

Thick Film Resistors - SMD 18ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2512FK-0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0718RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-0718RLCT-ND
18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0718RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0718RLDKR-ND
18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0718RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0718RLTR-ND
18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
18 OHM 1W Resistor - 52-RC2512FK-0718RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18 OHM 1W Resistor
52-RC2512FK-0718RL
18 OHM 1W Resistor 52-RC2512FK-0718RL
RES 18 OHM 1% 1W 2512 Product overview: RC2512FK-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0718RL can be used for catalog matching and distributor lookup.

RES 18 OHM 1% 1W 2512 Product overview: RC2512FK-0718RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 18 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2512FK-0718RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976601-RC2512FK-0718RL
Resistors - Chip Resistor - Surface Mount 976601-RC2512FK-0718RL
Win Source Part Number: 976601-RC2512FK-0718 RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 18 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC2512FK-0718RLTR ,9C25121W18R0FKPF5,R C2512FK-0718RL-ND,23 2276361809L,13-RC251 2FK-0718RLDKR,13-RC2 512FK-0718RLCT

Win Source Part Number: 976601-RC2512FK-0718RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.122" W (6.35mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RC2512FK-0718RLTR,9C25121W18R0FKPF5,RC2512FK-0718RL-ND,232276361809L,13-RC2512FK-0718RLDKR,13-RC2512FK-0718RLCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC2512FK-0718RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2512FK-0718RL
Resistors - Chip Resistor - Surface Mount RC2512FK-0718RL
RES 18 OHM 1% 1W 2512

RES 18 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0718RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-0718RL
Chip Resistor - Surface Mount RC2512FK-0718RL
RES 18 OHM 1% 1W 2512

RES 18 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 18R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 59AK1983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 1W, Thick Film, 2512; Resistance Yageo
59AK1983
Res, 18R, 1%, 1W, Thick Film, 2512; Resistance Yageo 59AK1983
RES, 18R, 1%, 1W, THICK FILM, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 18R, 1%, 1W, THICK FILM, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC2512FK-0718RL 13-RC2512FK-0718RLCT-ND 52-RC2512FK-0718RL 976601-RC2512FK-0718RL RC2512FK-0718RL RC2512FK-0718RL 59AK1983
Product Name Thick Film Resistors - SMD 18 OHM 1% Chip Resistor - Surface Mount 18 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18R, 1%, 1W, Thick Film, 2512; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 (6432 Metric) 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details