Yageo USA Chip Resistor - Surface Mount RC2512FK-0716RL

Description
16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512FK-0716RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0716RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0716RLTR-ND
16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0716RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0716RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-0716RLDKR-ND
16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-0716RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-0716RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-0716RLCT-ND
16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 16R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK5978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK5978
Res, 16R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK5978
RES, 16R, 1%, 1W, THICK FILM, 2512; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

RES, 16R, 1%, 1W, THICK FILM, 2512; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0716RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2512FK-0716RL
Chip Resistor - Surface Mount RC2512FK-0716RL
RES 16 OHM 1% 1W 2512

RES 16 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RC2512FK-0716RLTR-ND 58AK5978 RC2512FK-0716RL
Product Name Chip Resistor - Surface Mount Res, 16R, 1%, 1W, Thick Film, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1676481-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details