Yageo USA YageoThick Film Resistors - SMD 13.7K OHM 1% RC2512FK-0713K7L

Description
YageoThick Film Resistors - SMD 13.7Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 13.7Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 13.7K OHM 1% - RC2512FK-0713K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 13.7K OHM 1%
RC2512FK-0713K7L
YageoThick Film Resistors - SMD 13.7K OHM 1% RC2512FK-0713K7L
YageoThick Film Resistors - SMD 13.7Kohm 1%

YageoThick Film Resistors - SMD 13.7Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2512FK-0713K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2512FK-0713K7L-ND
Chip Resistor - Surface Mount RC2512FK-0713K7L-ND
13.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

13.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC2512FK-0713K7L RC2512FK-0713K7L-ND
Product Name YageoThick Film Resistors - SMD 13.7K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details