Yageo USA Chip Resistor - Surface Mount RC2512FK-070RL

Description
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2512FK-070RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-070RLCT-ND
Chip Resistor - Surface Mount 13-RC2512FK-070RLCT-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-070RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-070RLTR-ND
Chip Resistor - Surface Mount 13-RC2512FK-070RLTR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2512FK-070RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2512FK-070RLDKR-ND
Chip Resistor - Surface Mount 13-RC2512FK-070RLDKR-ND
0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 1W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC2512FK-070RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC2512FK-070RL
Resistors - Chip Resistor - Surface Mount RC2512FK-070RL
RES 0 OHM JUMPER 1W 2512

RES 0 OHM JUMPER 1W 2512

Supplier's Site
Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo - 49AK7648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo
49AK7648
Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo 49AK7648
RES, 2A, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:RC_L Series; Product Length:6.35mm; Product Width:3.1mm RoHS Compliant: Yes

RES, 2A, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:RC_L Series; Product Length:6.35mm; Product Width:3.1mm RoHS Compliant: Yes

Supplier's Site
Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo - 49AK7647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo
49AK7647
Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo 49AK7647
RES, 2A, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:RC_L Series; Product Length:6.35mm; Product Width:3.1mm RoHS Compliant: Yes

RES, 2A, 1W, THICK FILM, 2512; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Power Rating:1W; Current Rating:2A; Product Range:RC_L Series; Product Length:6.35mm; Product Width:3.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC2512FK-070RLCT-ND RC2512FK-070RL 49AK7648
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2A, 1W, Thick Film, 2512; Resistor Case / Package Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details